STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-WESU1

Description
Win Source Part Number: 1283697-STEVAL-WESU1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: RF Supplied Contents: Board(s), Cable(s), Accessories Embedded: Yes, MCU, 32-Bit Utilized IC / Part: LIS3MDL, LPS25HB, LSM6DS3 Sensor Type: Accelerometer, Gyroscope, Magnetometer, Pressure ECCN: 5A992C Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-WESU1,4 97-16465,497-16465,4 97-STEVAL-WESU1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283697-STEVAL-WESU1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: RF Supplied Contents: Board(s), Cable(s), Accessories Embedded: Yes, MCU, 32-Bit Utilized IC / Part: LIS3MDL, LPS25HB, LSM6DS3 Sensor Type: Accelerometer, Gyroscope, Magnetometer, Pressure ECCN: 5A992C Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-WESU1,4 97-16465,497-16465,4 97-STEVAL-WESU1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283697-STEVAL-WESU1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283697-STEVAL-WESU1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283697-STEVAL-WESU1
Win Source Part Number: 1283697-STEVAL-WESU1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: RF Supplied Contents: Board(s), Cable(s), Accessories Embedded: Yes, MCU, 32-Bit Utilized IC / Part: LIS3MDL, LPS25HB, LSM6DS3 Sensor Type: Accelerometer, Gyroscope, Magnetometer, Pressure ECCN: 5A992C Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-WESU1,4 97-16465,497-16465,4 97-STEVAL-WESU1 Product Status: Obsolete

Win Source Part Number: 1283697-STEVAL-WESU1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: RF
Supplied Contents: Board(s), Cable(s), Accessories
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: LIS3MDL, LPS25HB, LSM6DS3
Sensor Type: Accelerometer, Gyroscope, Magnetometer, Pressure
ECCN: 5A992C
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-WESU1,497-16465,497-16465,497-STEVAL-WESU1
Product Status: Obsolete

Buy Now Datasheet
Sensor Evaluation Boards - 497-STEVAL-WESU1-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-STEVAL-WESU1-ND
Sensor Evaluation Boards 497-STEVAL-WESU1-ND
LIS3MDL, LPS25HB, LSM6DS3 - Accelerometer, Gyroscope, Magnetometer, Pressure Sensor Evaluation Board

LIS3MDL, LPS25HB, LSM6DS3 - Accelerometer, Gyroscope, Magnetometer, Pressure Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-WESU1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-WESU1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-WESU1
WEARABLE SENSOR UNIT REF DESIGN

WEARABLE SENSOR UNIT REF DESIGN

Supplier's Site
Sheung Wan, Hong Kong
Multiple Function Sensor Development Tools
STEVAL-WESU1
Multiple Function Sensor Development Tools STEVAL-WESU1
Multiple Function Sensor Development Tools Wearable sensor unit reference design for fast time to market

Multiple Function Sensor Development Tools Wearable sensor unit reference design for fast time to market

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283697-STEVAL-WESU1 497-STEVAL-WESU1-ND STEVAL-WESU1 STEVAL-WESU1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Multiple Function Sensor Development Tools
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,GVA-92+(900MHZ) - TB-820+ - Mini-Circuits
Specs
Category Developement Board
View Details
RTK Handheld 2 Mapping Kit - AS-PRO-HANDHELD2-0-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details
Matrix Boards - 1892288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details