STEVAL-VP26K01F Power Management Dev Kit
VIPER267KDTR - AC/DC, Primary and Secondary Side 3, Isolated Outputs Evaluation Board
Win Source Part Number: 1284263-STEVAL-VP26K
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 3.3V, 5V, 15V
Current - Output: 100mA, 60mA
Voltage - Input: 90 ~ 264 VAC
Main Purpose: AC/DC, Primary and Secondary Side
Frequency - Switching: 60kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPER267KDTR
Board Type: Fully Populated
Outputs and Type: 3, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-VP26K01
Base Product Number: STEVAL
EVAL BOARD, ISOLATED FLYBACK CONVERTER; Silicon Manufacturer:STMicro
STEVAL-VP26K01F
Power Management IC Development Tools STEVAL-VP26K01F
| RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1931123 | 497-19496-ND | 1284263-STEVAL-VP26K01F | 17AH9348 | STEVAL-VP26K01F | STEVAL-VP26K01F |
| Product Name | Power, Motor & Robotics Development Tools | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Eval Board, Isolated Flyback Converter; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools |
| Category | Development Suite / Kit | Developement Board | Developement Board | Developement Board |