STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-VP12201F

Description
VIPer122LS Flyback Converter Power Management Evaluation Board
Request a Quote Datasheet
Description
VIPer122LS Flyback Converter Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-STEVAL-VP12201F-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-STEVAL-VP12201F-ND
Evaluation and Demonstration Boards and Kits 497-STEVAL-VP12201F-ND
VIPer122LS Flyback Converter Power Management Evaluation Board

VIPer122LS Flyback Converter Power Management Evaluation Board

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Function: Multiple, NonProgrammable Utilized IC / Part: C Series Primary Attributes: FPGA - 2500K Logic Elements Supplied Contents: Board(s), Cable(s) Secondary Attributes: 35dB LNA Gain

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Function: Multiple, NonProgrammable
Utilized IC / Part: C Series
Primary Attributes: FPGA - 2500K Logic Elements
Supplied Contents: Board(s), Cable(s)
Secondary Attributes: 35dB LNA Gain

Buy Now Datasheet
Power, Motor & Robotics Development Tools - 2108296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power, Motor & Robotics Development Tools
2108296
Power, Motor & Robotics Development Tools 2108296
STEVAL-VP12201F, flyback converter EVAL

STEVAL-VP12201F, flyback converter EVAL

Supplier's Site
Eval Board, Isolated Flyback Converter Rohs Compliant Stmicroelectronics - 21AJ6883 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Isolated Flyback Converter Rohs Compliant Stmicroelectronics
21AJ6883
Eval Board, Isolated Flyback Converter Rohs Compliant Stmicroelectronics 21AJ6883
EVAL BOARD, ISOLATED FLYBACK CONVERTER ROHS COMPLIANT: YES

EVAL BOARD, ISOLATED FLYBACK CONVERTER ROHS COMPLIANT: YES

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-VP12201F - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-VP12201F
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-VP12201F
EVAL BOARD FOR VIPER122LS

EVAL BOARD FOR VIPER122LS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-STEVAL-VP12201F-ND 2108296 21AJ6883 STEVAL-VP12201F
Product Name Evaluation and Demonstration Boards and Kits Connectors,Interconnects Power, Motor & Robotics Development Tools Eval Board, Isolated Flyback Converter Rohs Compliant Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,GVA-123+,DF782,50 OHM - TB-781+ - Mini-Circuits
Specs
Category Developement Board
View Details
Matrix Boards - 1102517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
FS7 EvaKit - Flow Eval Board FS/OOL + FS7 gas sensor - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - EVAL-315-KF-ND - DigiKey
Specs
Supported System Receiver, Transmitter
View Details
2 suppliers