STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-VNH5180A

Description
Win Source Part Number: 1284446-STEVAL-VNH51 80A Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: VIPower™ Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Single-H-Bridge Driver Embedded: Yes, MCU, 8-Bit Utilized IC / Part: VNH5180A ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1284446-STEVAL-VNH51 80A Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: VIPower™ Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Single-H-Bridge Driver Embedded: Yes, MCU, 8-Bit Utilized IC / Part: VNH5180A ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284446-STEVAL-VNH5180A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284446-STEVAL-VNH5180A
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284446-STEVAL-VNH5180A
Win Source Part Number: 1284446-STEVAL-VNH51 80A Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: VIPower™ Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Single-H-Bridge Driver Embedded: Yes, MCU, 8-Bit Utilized IC / Part: VNH5180A ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: STEVAL

Win Source Part Number: 1284446-STEVAL-VNH5180A
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: VIPower™
Type: Power Management
Package: Box
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Primary Attributes: Single-H-Bridge Driver
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: VNH5180A
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Base Product Number: STEVAL

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - STEVAL-VNH5180A-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
STEVAL-VNH5180A-ND
Evaluation and Demonstration Boards and Kits STEVAL-VNH5180A-ND
VNH5180A Motor Controller/Driver Power Management Evaluation Board

VNH5180A Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-VNH5180A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-VNH5180A
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-VNH5180A
BOARD EVALUATION VNH5180A

BOARD EVALUATION VNH5180A

Supplier's Site
Evaluation Board, Motor Driver; Application Sub Type Stmicroelectronics - 19X6173 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Motor Driver; Application Sub Type Stmicroelectronics
19X6173
Evaluation Board, Motor Driver; Application Sub Type Stmicroelectronics 19X6173
EVALUATION BOARD, MOTOR DRIVER; Application Sub Type:Motor Driver; Silicon Manufacturer:STMicro electronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:VNH5180A; Kit Contents:Evaluation Board VNH5180A RoHS Compliant: No

EVALUATION BOARD, MOTOR DRIVER; Application Sub Type:Motor Driver; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:VNH5180A; Kit Contents:Evaluation Board VNH5180A RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-VNH5180A
Power Management IC Development Tools STEVAL-VNH5180A
Power Management IC Development Tools VNH5180A VIPower STM8 VNH Driver

Power Management IC Development Tools VNH5180A VIPower STM8 VNH Driver

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284446-STEVAL-VNH5180A STEVAL-VNH5180A-ND STEVAL-VNH5180A 19X6173 STEVAL-VNH5180A
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Evaluation Board, Motor Driver; Application Sub Type Stmicroelectronics Power Management IC Development Tools
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

FS7 EvaKit - Flow Eval Board FS/OOL + FS7 gas sensor - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - 10212633-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
TB,PHA-11+,75 OHM, 50-1300 MHz - TB-566-75+ - Mini-Circuits
Specs
Category Developement Board
View Details