VNH5019A Motor Controller/Driver Power Management Evaluation Board
Win Source Part Number: 1284445-STEVAL-VNH50
Category: Development Boards, Kits, Programmers>Evaluati
Series: VIPower™
Type: Power Management
Package: Box
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Primary Attributes: Single-H-Bridge Driver
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: VNH5019A
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-VNH5019
Base Product Number: STEVAL
Power Management IC Development Tools VNH5019A VIPower STM8 VNH Driver
BOARD EVALUATION VNH5019A
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | STEVAL-VNH5019A-ND | 1284445-STEVAL-VNH5019A | STEVAL-VNH5019A | STEVAL-VNH5019A |
| Product Name | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board |