STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-TSP006V2

Description
PM8800A Power over Ethernet (PoE) Power Management Evaluation Board
Request a Quote Datasheet
Description
PM8800A Power over Ethernet (PoE) Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-15196-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-15196-ND
Evaluation and Demonstration Boards and Kits 497-15196-ND
PM8800A Power over Ethernet (PoE) Power Management Evaluation Board

PM8800A Power over Ethernet (PoE) Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284663-STEVAL-TSP006V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284663-STEVAL-TSP006V2
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284663-STEVAL-TSP006V2
Win Source Part Number: 1284663-STEVAL-TSP00 6V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Power over Ethernet (PoE) Supplied Contents: Board(s) Embedded: No Utilized IC / Part: PM8800A ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15196,-497-15196 Base Product Number: STEVAL

Win Source Part Number: 1284663-STEVAL-TSP006V2
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Power over Ethernet (PoE)
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: PM8800A
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-15196,-497-15196
Base Product Number: STEVAL

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-TSP006V2
Power Management IC Development Tools STEVAL-TSP006V2
Power Management IC Development Tools Power over Ethernet - PD converter with 3.3 V 3 A output, standard IEEE 802.3af compliant

Power Management IC Development Tools Power over Ethernet - PD converter with 3.3 V 3 A output, standard IEEE 802.3af compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-TSP006V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-TSP006V2
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-TSP006V2
EVAL POE PD CONV 3.3V 3A 802.3AF

EVAL POE PD CONV 3.3V 3A 802.3AF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-15196-ND 1284663-STEVAL-TSP006V2 STEVAL-TSP006V2 STEVAL-TSP006V2
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 343-L000801-80-ND - DigiKey
Specs
Supported System Antenna
View Details
EVAL BOARD FOR AMT-52+ - TB-AMT-52+ - Mini-Circuits
Specs
Category Developement Board
View Details