STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-TSP004V2

Description
Win Source Part Number: 1284664-STEVAL-TSP00 4V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Power over Ethernet (PoE) Supplied Contents: Board(s) Primary Attributes: Isolated Utilized IC / Part: PM8803 Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15695 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1284664-STEVAL-TSP00 4V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Power over Ethernet (PoE) Supplied Contents: Board(s) Primary Attributes: Isolated Utilized IC / Part: PM8803 Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15695 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284664-STEVAL-TSP004V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284664-STEVAL-TSP004V2
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284664-STEVAL-TSP004V2
Win Source Part Number: 1284664-STEVAL-TSP00 4V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Power over Ethernet (PoE) Supplied Contents: Board(s) Primary Attributes: Isolated Utilized IC / Part: PM8803 Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15695 Base Product Number: STEVAL

Win Source Part Number: 1284664-STEVAL-TSP004V2
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Power over Ethernet (PoE)
Supplied Contents: Board(s)
Primary Attributes: Isolated
Utilized IC / Part: PM8803
Secondary Attributes: On-Board LEDs
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-15695
Base Product Number: STEVAL

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-15695-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-15695-ND
Evaluation and Demonstration Boards and Kits 497-15695-ND
PM8803 Power over Ethernet (PoE) Power Management Evaluation Board

PM8803 Power over Ethernet (PoE) Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-TSP004V2 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-TSP004V2
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-TSP004V2
EVAL POE PD CONV 5V 4A PM8803

EVAL POE PD CONV 5V 4A PM8803

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284664-STEVAL-TSP004V2 497-15695-ND STEVAL-TSP004V2
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 17-8-2108994-1-ND - DigiKey
Specs
Supported System Antenna
View Details
TB,VAM-7,MMM168,50 OHM / RoHS - TB-415-7+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details