STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-TSP001V1

Description
Win Source Part Number: 1284205-STEVAL-TSP00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.2V, 3.3V Current - Output: 650mA, 650mA Voltage - Input: 48V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Power - Output: 10 W Frequency - Switching: 30kHz Supplied Contents: Board(s) Utilized IC / Part: L6565 Board Type: Fully Populated Outputs and Type: 2, Isolated ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-6427,STEVALTSP00 1V1,STEVAL-TSP001V1, 1026-STEVAL-TSP001V1 ,-497-6427 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284205-STEVAL-TSP00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.2V, 3.3V Current - Output: 650mA, 650mA Voltage - Input: 48V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Power - Output: 10 W Frequency - Switching: 30kHz Supplied Contents: Board(s) Utilized IC / Part: L6565 Board Type: Fully Populated Outputs and Type: 2, Isolated ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-6427,STEVALTSP00 1V1,STEVAL-TSP001V1, 1026-STEVAL-TSP001V1 ,-497-6427 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284205-STEVAL-TSP001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284205-STEVAL-TSP001V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284205-STEVAL-TSP001V1
Win Source Part Number: 1284205-STEVAL-TSP00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.2V, 3.3V Current - Output: 650mA, 650mA Voltage - Input: 48V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Power - Output: 10 W Frequency - Switching: 30kHz Supplied Contents: Board(s) Utilized IC / Part: L6565 Board Type: Fully Populated Outputs and Type: 2, Isolated ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-6427,STEVALTSP00 1V1,STEVAL-TSP001V1, 1026-STEVAL-TSP001V1 ,-497-6427 Product Status: Obsolete

Win Source Part Number: 1284205-STEVAL-TSP001V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.2V, 3.3V
Current - Output: 650mA, 650mA
Voltage - Input: 48V
Main Purpose: Special Purpose DC/DC, Power Over Ethernet
Power - Output: 10 W
Frequency - Switching: 30kHz
Supplied Contents: Board(s)
Utilized IC / Part: L6565
Board Type: Fully Populated
Outputs and Type: 2, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: 497-6427,STEVALTSP001V1,STEVAL-TSP001V1,1026-STEVAL-TSP001V1,-497-6427
Product Status: Obsolete

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-6427-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-6427-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-6427-ND
L6565 - Special Purpose DC/DC, Power Over Ethernet 2, Isolated Outputs Evaluation Board

L6565 - Special Purpose DC/DC, Power Over Ethernet 2, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-TSP001V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-TSP001V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-TSP001V1
BOARD EVAL POE STHS4257A/L6565D

BOARD EVAL POE STHS4257A/L6565D

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284205-STEVAL-TSP001V1 497-6427-ND STEVAL-TSP001V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products