STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-TLL013V1

Description
Win Source Part Number: 1283835-STEVAL-TLL01 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Output: 7.5V Voltage - Input: 2.3V ~ 5.5V Current - Output / Channel: 20mA Supplied Contents: Board(s) Utilized IC / Part: STLED25 Outputs and Type: 5, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-12920,STEVALTLL 013V1,497-12920 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283835-STEVAL-TLL01 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Output: 7.5V Voltage - Input: 2.3V ~ 5.5V Current - Output / Channel: 20mA Supplied Contents: Board(s) Utilized IC / Part: STLED25 Outputs and Type: 5, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-12920,STEVALTLL 013V1,497-12920 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283835-STEVAL-TLL013V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283835-STEVAL-TLL013V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283835-STEVAL-TLL013V1
Win Source Part Number: 1283835-STEVAL-TLL01 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Output: 7.5V Voltage - Input: 2.3V ~ 5.5V Current - Output / Channel: 20mA Supplied Contents: Board(s) Utilized IC / Part: STLED25 Outputs and Type: 5, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-12920,STEVALTLL 013V1,497-12920 Product Status: Obsolete

Win Source Part Number: 1283835-STEVAL-TLL013V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Bulk
Standard Package: 1
Voltage - Output: 7.5V
Voltage - Input: 2.3V ~ 5.5V
Current - Output / Channel: 20mA
Supplied Contents: Board(s)
Utilized IC / Part: STLED25
Outputs and Type: 5, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-12920,STEVALTLL013V1,497-12920
Product Status: Obsolete

Buy Now Datasheet
LED Driver Evaluation Boards - STEVAL-TLL013V1 - ODG (Origin Data Global)
Shenzhen, China
LED Driver Evaluation Boards
STEVAL-TLL013V1
LED Driver Evaluation Boards STEVAL-TLL013V1
BOARD EVAL FOR STLED25

BOARD EVAL FOR STLED25

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283835-STEVAL-TLL013V1 STEVAL-TLL013V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, RMK-3-XX, TT1224, 50 OHM - TB-393 - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2863995 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details