STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-TLL011V1

Description
Win Source Part Number: 1283847-STEVAL-TLL01 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Utilized IC / Part: STLD41 Outputs and Type: 1, Non-Isolated ECCN: 3B992 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-12071,STEVALTLL0 11V1 Base Product Number: STEVAL Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283847-STEVAL-TLL01 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Utilized IC / Part: STLD41 Outputs and Type: 1, Non-Isolated ECCN: 3B992 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-12071,STEVALTLL0 11V1 Base Product Number: STEVAL Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283847-STEVAL-TLL011V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283847-STEVAL-TLL011V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283847-STEVAL-TLL011V1
Win Source Part Number: 1283847-STEVAL-TLL01 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Utilized IC / Part: STLD41 Outputs and Type: 1, Non-Isolated ECCN: 3B992 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-12071,STEVALTLL0 11V1 Base Product Number: STEVAL Product Status: Obsolete

Win Source Part Number: 1283847-STEVAL-TLL011V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Package: Bulk
Standard Package: 1
Supplied Contents: Board(s)
Utilized IC / Part: STLD41
Outputs and Type: 1, Non-Isolated
ECCN: 3B992
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-12071,STEVALTLL011V1
Base Product Number: STEVAL
Product Status: Obsolete

Buy Now Datasheet
Demo Board, Stld41 Led Driver; Silicon Manufacturer Stmicroelectronics - 73T2285 - Newark, An Avnet Company
Chicago, IL, United States
Demo Board, Stld41 Led Driver; Silicon Manufacturer Stmicroelectronics
73T2285
Demo Board, Stld41 Led Driver; Silicon Manufacturer Stmicroelectronics 73T2285
DEMO BOARD, STLD41 LED DRIVER; Silicon Manufacturer:STMicro electronics; Silicon Core Number:-; Kit Application Type:Development; Application Sub Type:LED Driver; Kit Contents:Demo Board STLD41; Product Range:-; Input Voltage Max:21V RoHS Compliant: Yes

DEMO BOARD, STLD41 LED DRIVER; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:-; Kit Application Type:Development; Application Sub Type:LED Driver; Kit Contents:Demo Board STLD41; Product Range:-; Input Voltage Max:21V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283847-STEVAL-TLL011V1 73T2285
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Demo Board, Stld41 Led Driver; Silicon Manufacturer Stmicroelectronics
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

4G/LTE NTRIP - RTK Starter Kit - AS-STARTKIT-4G-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - 448-CY8CKIT-064B0S2-4343W-ND - DigiKey
Specs
Supported System Wireless Systems; Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
TB,NCS2-802+,GE0805C-1,SMA - TB-628+ - Mini-Circuits
Specs
Category Developement Board
View Details