STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-TLL008V2

Description
Win Source Part Number: 1283841-STEVAL-TLL00 8V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Camera Flash and Torch Modes, Dimmable, I²C Interface Package: Bulk Standard Package: 1 Voltage - Input: 2.7V ~ 5.5V Current - Output / Channel: 1.2A Supplied Contents: Board(s) Utilized IC / Part: STCF04 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14130,-497-14130 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283841-STEVAL-TLL00 8V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Camera Flash and Torch Modes, Dimmable, I²C Interface Package: Bulk Standard Package: 1 Voltage - Input: 2.7V ~ 5.5V Current - Output / Channel: 1.2A Supplied Contents: Board(s) Utilized IC / Part: STCF04 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14130,-497-14130 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283841-STEVAL-TLL008V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283841-STEVAL-TLL008V2
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283841-STEVAL-TLL008V2
Win Source Part Number: 1283841-STEVAL-TLL00 8V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Camera Flash and Torch Modes, Dimmable, I²C Interface Package: Bulk Standard Package: 1 Voltage - Input: 2.7V ~ 5.5V Current - Output / Channel: 1.2A Supplied Contents: Board(s) Utilized IC / Part: STCF04 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14130,-497-14130 Product Status: Obsolete

Win Source Part Number: 1283841-STEVAL-TLL008V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Camera Flash and Torch Modes, Dimmable, I²C Interface
Package: Bulk
Standard Package: 1
Voltage - Input: 2.7V ~ 5.5V
Current - Output / Channel: 1.2A
Supplied Contents: Board(s)
Utilized IC / Part: STCF04
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14130,-497-14130
Product Status: Obsolete

Buy Now Datasheet
LED Driver Evaluation Boards - STEVAL-TLL008V2 - ODG (Origin Data Global)
Shenzhen, China
LED Driver Evaluation Boards
STEVAL-TLL008V2
LED Driver Evaluation Boards STEVAL-TLL008V2
BOARD EVAL FOR STCF04

BOARD EVAL FOR STCF04

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283841-STEVAL-TLL008V2 STEVAL-TLL008V2
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, NCS2-62+, GE0805C-1, SMA - TB-755+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2163767 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Expansion Boards, Daughter Cards - 223-1786-ND - DigiKey
Specs
Supported System Humidity, Pressure, Temperature
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
3 suppliers