STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-TLL007V1

Description
Win Source Part Number: 1283868-STEVAL-TLL00 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Output: 5.3V ~ 10.2V Voltage - Input: 2.5V ~ 5.5V Current - Output / Channel: 400mA Supplied Contents: Board(s) Utilized IC / Part: STCF05 Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALTLL007V1,1805- STEVAL-TLL007V1,497- 10174,-497-10174 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283868-STEVAL-TLL00 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Output: 5.3V ~ 10.2V Voltage - Input: 2.5V ~ 5.5V Current - Output / Channel: 400mA Supplied Contents: Board(s) Utilized IC / Part: STCF05 Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALTLL007V1,1805- STEVAL-TLL007V1,497- 10174,-497-10174 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283868-STEVAL-TLL007V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283868-STEVAL-TLL007V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283868-STEVAL-TLL007V1
Win Source Part Number: 1283868-STEVAL-TLL00 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Output: 5.3V ~ 10.2V Voltage - Input: 2.5V ~ 5.5V Current - Output / Channel: 400mA Supplied Contents: Board(s) Utilized IC / Part: STCF05 Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALTLL007V1,1805- STEVAL-TLL007V1,497- 10174,-497-10174 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1283868-STEVAL-TLL007V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Package: Box
Standard Package: 1
Voltage - Output: 5.3V ~ 10.2V
Voltage - Input: 2.5V ~ 5.5V
Current - Output / Channel: 400mA
Supplied Contents: Board(s)
Utilized IC / Part: STCF05
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALTLL007V1,1805-STEVAL-TLL007V1,497-10174,-497-10174
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283868-STEVAL-TLL007V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,BLNK1-542R+, NK0402C, 50OHM - TB-1012-1542+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1311330 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details