STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-TLL006V1

Description
Win Source Part Number: 1283876-STEVAL-TLL00 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Camera Flash, I²C, and USB Interface Package: Box Standard Package: 1 Voltage - Output: 2.7V ~ 5.5V Voltage - Input: 2.7V ~ 5.5V Current - Output / Channel: 1.5A Supplied Contents: Board(s) Utilized IC / Part: STCF06 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALTLL006V1,497-1 0051 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283876-STEVAL-TLL00 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Camera Flash, I²C, and USB Interface Package: Box Standard Package: 1 Voltage - Output: 2.7V ~ 5.5V Voltage - Input: 2.7V ~ 5.5V Current - Output / Channel: 1.5A Supplied Contents: Board(s) Utilized IC / Part: STCF06 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALTLL006V1,497-1 0051 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283876-STEVAL-TLL006V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283876-STEVAL-TLL006V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283876-STEVAL-TLL006V1
Win Source Part Number: 1283876-STEVAL-TLL00 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Camera Flash, I²C, and USB Interface Package: Box Standard Package: 1 Voltage - Output: 2.7V ~ 5.5V Voltage - Input: 2.7V ~ 5.5V Current - Output / Channel: 1.5A Supplied Contents: Board(s) Utilized IC / Part: STCF06 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALTLL006V1,497-1 0051 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1283876-STEVAL-TLL006V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Camera Flash, I²C, and USB Interface
Package: Box
Standard Package: 1
Voltage - Output: 2.7V ~ 5.5V
Voltage - Input: 2.7V ~ 5.5V
Current - Output / Channel: 1.5A
Supplied Contents: Board(s)
Utilized IC / Part: STCF06
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALTLL006V1,497-10051
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283876-STEVAL-TLL006V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Compass - AS-RTK3B-UM982-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY4611B - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Developement Board
Supported System USB 2.0 to ATA/CF
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
TB, MPGA-105+,DL1020, 50 OHM - TB-666-50-105+ - Mini-Circuits
Specs
Category Developement Board
View Details