STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-TLL005V1

Description
STCF03 Camera Flash Opto/Lighting Evaluation Board
Request a Quote Datasheet
Description
STCF03 Camera Flash Opto/Lighting Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-8207-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8207-ND
Evaluation and Demonstration Boards and Kits 497-8207-ND
STCF03 Camera Flash Opto/Lighting Evaluation Board

STCF03 Camera Flash Opto/Lighting Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284629-STEVAL-TLL005V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284629-STEVAL-TLL005V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284629-STEVAL-TLL005V1
Win Source Part Number: 1284629-STEVAL-TLL00 5V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Opto/Lighting Package: Box Standard Package: 1 Function: Camera Flash Supplied Contents: Board(s) Primary Attributes: Camera Flash, I²C Controlled, Flash and Torch Mode Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STCF03 Secondary Attributes: Li-Ion Battery, Battery Charger Circuit, GUI ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-8207,-497-8207 Product Status: Obsolete

Win Source Part Number: 1284629-STEVAL-TLL005V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Opto/Lighting
Package: Box
Standard Package: 1
Function: Camera Flash
Supplied Contents: Board(s)
Primary Attributes: Camera Flash, I²C Controlled, Flash and Torch Mode
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: STCF03
Secondary Attributes: Li-Ion Battery, Battery Charger Circuit, GUI
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-8207,-497-8207
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-TLL005V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-TLL005V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-TLL005V1
BOARD EVAL PWR FLASH STCF03/ST7

BOARD EVAL PWR FLASH STCF03/ST7

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8207-ND 1284629-STEVAL-TLL005V1 STEVAL-TLL005V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576793 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,PHA-202+,DL1636,50 OHM - TB-962+ - Mini-Circuits
Specs
Category Developement Board
View Details
3 suppliers
M.2 Unicore UM982 - AS-RTK-M2-UM982-AE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY8CKIT-040 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
5 suppliers