STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-TLL001V1

Description
Win Source Part Number: 1283873-STEVAL-TLL00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Adjustable peak current limit Package: Box Standard Package: 1 Voltage - Output: 37V Voltage - Input: 3V ~ 5.5V Current - Output / Channel: 20mA Supplied Contents: Board(s) Utilized IC / Part: STLD40D Outputs and Type: 1, Non-Isolated ECCN: 3B992 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6260,STEVALTLL00 1V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283873-STEVAL-TLL00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Adjustable peak current limit Package: Box Standard Package: 1 Voltage - Output: 37V Voltage - Input: 3V ~ 5.5V Current - Output / Channel: 20mA Supplied Contents: Board(s) Utilized IC / Part: STLD40D Outputs and Type: 1, Non-Isolated ECCN: 3B992 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6260,STEVALTLL00 1V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283873-STEVAL-TLL001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283873-STEVAL-TLL001V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283873-STEVAL-TLL001V1
Win Source Part Number: 1283873-STEVAL-TLL00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Adjustable peak current limit Package: Box Standard Package: 1 Voltage - Output: 37V Voltage - Input: 3V ~ 5.5V Current - Output / Channel: 20mA Supplied Contents: Board(s) Utilized IC / Part: STLD40D Outputs and Type: 1, Non-Isolated ECCN: 3B992 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6260,STEVALTLL00 1V1 Product Status: Obsolete

Win Source Part Number: 1283873-STEVAL-TLL001V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Adjustable peak current limit
Package: Box
Standard Package: 1
Voltage - Output: 37V
Voltage - Input: 3V ~ 5.5V
Current - Output / Channel: 20mA
Supplied Contents: Board(s)
Utilized IC / Part: STLD40D
Outputs and Type: 1, Non-Isolated
ECCN: 3B992
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-6260,STEVALTLL001V1
Product Status: Obsolete

Buy Now Datasheet
LED Driver Evaluation Boards - 497-6260-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-6260-ND
LED Driver Evaluation Boards 497-6260-ND
STLD40D 1, Non-Isolated Outputs LED Driver Evaluation Board

STLD40D 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-TLL001V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-TLL001V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-TLL001V1
BOARD EVAL WHT LED CTRLR STLD40

BOARD EVAL WHT LED CTRLR STLD40

Supplier's Site
LED Driver Evaluation Boards - STEVAL-TLL001V1 - ODG (Origin Data Global)
Shenzhen, China
LED Driver Evaluation Boards
STEVAL-TLL001V1
LED Driver Evaluation Boards STEVAL-TLL001V1
BOARD EVAL WHT LED CTRLR STLD40

BOARD EVAL WHT LED CTRLR STLD40

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283873-STEVAL-TLL001V1 497-6260-ND STEVAL-TLL001V1 STEVAL-TLL001V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards LED Driver Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2305104 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 32-Bit; 32 Bit MCU; Other
Supported System 32 Bit MCU
View Details
RF, RFID, Wireless Evaluation Boards - EVM-GPS-F4-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - CY5682-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
M.2 Unicore UM982 - AS-RTK-M2-UM982-AE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details