STMicroelectronics Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards STEVAL-TDR034V1

Description
Win Source Part Number: 1283278-STEVAL-TDR03 4V1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transistor Package: Box For Use With/Related Products: PD84002, PD85006L-E, PD85050S Standard Package: 1 Frequency: 380MHz ~ 470MHz Supplied Contents: Board(s) Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1283278-STEVAL-TDR03 4V1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transistor Package: Box For Use With/Related Products: PD84002, PD85006L-E, PD85050S Standard Package: 1 Frequency: 380MHz ~ 470MHz Supplied Contents: Board(s) Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283278-STEVAL-TDR034V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283278-STEVAL-TDR034V1
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283278-STEVAL-TDR034V1
Win Source Part Number: 1283278-STEVAL-TDR03 4V1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transistor Package: Box For Use With/Related Products: PD84002, PD85006L-E, PD85050S Standard Package: 1 Frequency: 380MHz ~ 470MHz Supplied Contents: Board(s) Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STEVAL

Win Source Part Number: 1283278-STEVAL-TDR034V1
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transistor
Package: Box
For Use With/Related Products: PD84002, PD85006L-E, PD85050S
Standard Package: 1
Frequency: 380MHz ~ 470MHz
Supplied Contents: Board(s)
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - STEVAL-TDR034V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
STEVAL-TDR034V1
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards STEVAL-TDR034V1
BOARD DEMO RF PWR MOD PD85050S

BOARD DEMO RF PWR MOD PD85050S

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283278-STEVAL-TDR034V1 STEVAL-TDR034V1
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - EVM-GPS-R4-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
simpleRTK 4 Dual - RTK Heading Starter Kit - AS-STARTKIT-DUAL-X20D-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR BFHK-1572+ - TB-BFHK-1572C+ - Mini-Circuits
Specs
Category Developement Board
View Details