Win Source Part Number: 1283276-STEVAL-TDR02
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Amplifier
Package: Box
For Use With/Related Products: PD84008L-E
Standard Package: 1
Frequency: 740MHz ~ 950MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALTDR021V1,497-1
Product Status: Obsolete
PD84008L-E - Amplifier Evaluation Board
RF Development Tools PD84008L-E Eval BRD 5W 740 to 950 MHz
RF EVAL FOR PD84008L-E
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283276-STEVAL-TDR021V1 | 497-11934-ND | STEVAL-TDR021V1 | STEVAL-TDR021V1 |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF, RFID, Wireless Evaluation Boards | RF Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board | Developement Board |