STMicroelectronics Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards STEVAL-TDR015V1

Description
Win Source Part Number: 1283277-STEVAL-TDR01 5V1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transistor Package: Box For Use With/Related Products: PD54008L-E Standard Package: 1 Frequency: 400MHz ~ 470MHz Supplied Contents: Board(s) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1283277-STEVAL-TDR01 5V1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transistor Package: Box For Use With/Related Products: PD54008L-E Standard Package: 1 Frequency: 400MHz ~ 470MHz Supplied Contents: Board(s) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283277-STEVAL-TDR015V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283277-STEVAL-TDR015V1
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283277-STEVAL-TDR015V1
Win Source Part Number: 1283277-STEVAL-TDR01 5V1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transistor Package: Box For Use With/Related Products: PD54008L-E Standard Package: 1 Frequency: 400MHz ~ 470MHz Supplied Contents: Board(s) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STEVAL

Win Source Part Number: 1283277-STEVAL-TDR015V1
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transistor
Package: Box
For Use With/Related Products: PD54008L-E
Standard Package: 1
Frequency: 400MHz ~ 470MHz
Supplied Contents: Board(s)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STEVAL

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - STEVAL-TDR015V1-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
STEVAL-TDR015V1-ND
RF, RFID, Wireless Evaluation Boards STEVAL-TDR015V1-ND
PD54008L-E - Transistor Evaluation Board

PD54008L-E - Transistor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - STEVAL-TDR015V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
STEVAL-TDR015V1
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards STEVAL-TDR015V1
BOARD DEMO PD54008L-E 2-WAY UHF

BOARD DEMO PD54008L-E 2-WAY UHF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283277-STEVAL-TDR015V1 STEVAL-TDR015V1-ND STEVAL-TDR015V1
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - MS561101BA01-50 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
TB,EQY-8-63+,MC1631-1,50 OHM - TB-1041-8-63+ - Mini-Circuits
Specs
Category Developement Board
View Details