ISM43362 WiFi RF SensorTile Platform Evaluation Expansion Board
STEVAL-STWINWFV1, Sensor Dev Kit
Win Source Part Number: 1283899-STEVAL-STWIN
Category: Development Boards, Kits, Programmers>Evaluati
Type: RF
Package: Bulk
Standard Package: 1
Function: WiFi
Contents: Board(s)
Utilized IC / Part: ISM43362
Platform: SensorTile
ECCN: 5A992C
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-STEVAL-STWINWFV1
Base Product Number: STEVAL
WI-FI EXPANSION FOR THE SENSORTI
WI-FI EXPANSION BOARD, STWIN DEV KIT
Position Sensor Development Tools Wi-Fi expansion for the SensorTile Wireless Industrial Node (STWIN) kit
| DigiKey | RS Components, Ltd. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-STEVAL-STWINWFV1-ND | 1939796 | 1283899-STEVAL-STWINWFV1 | STEVAL-STWINWFV1 | 39AH5633 | STEVAL-STWINWFV1 |
| Product Name | Expansion Boards, Daughter Cards | Sensor Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards | Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards | Wi-Fi Expansion Board, Stwin Dev Kit Stmicroelectronics | Position Sensor Development Tools |
| Supported System | WiFi | WiFi |