STMicroelectronics STEVAL-STWINMAV1
MP23ABS1 Microphone Audio SensorTile Platform Evaluation Expansion Board
Win Source Part Number: 1283900-STEVAL-STWIN
Category: Development Boards, Kits, Programmers>Evaluati
Type: Audio
Package: Bulk
Standard Package: 1
Function: Microphone
Contents: Board(s)
Utilized IC / Part: MP23ABS1
Platform: SensorTile
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-STEVAL-STWINMAV1
Base Product Number: STEVAL
ANALOG MICROPHONE ARRAY EXPANSIO
MICROPHONE ARRAY EXP BRD, STWIN DEV KIT
Position Sensor Development Tools Analog microphone array expansion for the SensorTile Wireless Industrial Node (STWIN) kit
| RS Components, Ltd. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1939795 | 497-STEVAL-STWINMAV1-ND | 1283900-STEVAL-STWINMAV1 | STEVAL-STWINMAV1 | 39AH5632 | STEVAL-STWINMAV1 |
| Product Name | Sensor Development Tools | Expansion Boards, Daughter Cards | Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards | Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards | Microphone Array Exp Brd, Stwin Dev Kit Stmicroelectronics | Position Sensor Development Tools |
| Category | Development Suite / Kit | Developement Board | Developement Board | Developement Board | Development Suite / Kit |