STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-STWINKT1

Description
Win Source Part Number: 1283698-STEVAL-STWIN KT1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: RF Supplied Contents: Board(s), Accessories Embedded: Yes, MCU, 32-Bit Utilized IC / Part: IIS3DWB, ISM330DHCX, STM32L4R9 Sensor Type: Accelerometer, Gyroscope, Magnetometer, Pressure, Temperature ECCN: 5A992C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: STMicroelectronics Other Names: 497-STEVAL-STWINKT1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283698-STEVAL-STWIN KT1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: RF Supplied Contents: Board(s), Accessories Embedded: Yes, MCU, 32-Bit Utilized IC / Part: IIS3DWB, ISM330DHCX, STM32L4R9 Sensor Type: Accelerometer, Gyroscope, Magnetometer, Pressure, Temperature ECCN: 5A992C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: STMicroelectronics Other Names: 497-STEVAL-STWINKT1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283698-STEVAL-STWINKT1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283698-STEVAL-STWINKT1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283698-STEVAL-STWINKT1
Win Source Part Number: 1283698-STEVAL-STWIN KT1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: RF Supplied Contents: Board(s), Accessories Embedded: Yes, MCU, 32-Bit Utilized IC / Part: IIS3DWB, ISM330DHCX, STM32L4R9 Sensor Type: Accelerometer, Gyroscope, Magnetometer, Pressure, Temperature ECCN: 5A992C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: STMicroelectronics Other Names: 497-STEVAL-STWINKT1 Product Status: Obsolete

Win Source Part Number: 1283698-STEVAL-STWINKT1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: RF
Supplied Contents: Board(s), Accessories
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: IIS3DWB, ISM330DHCX, STM32L4R9
Sensor Type: Accelerometer, Gyroscope, Magnetometer, Pressure, Temperature
ECCN: 5A992C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: STMicroelectronics
Other Names: 497-STEVAL-STWINKT1
Product Status: Obsolete

Buy Now Datasheet
Sensor Evaluation Boards - 497-STEVAL-STWINKT1-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-STEVAL-STWINKT1-ND
Sensor Evaluation Boards 497-STEVAL-STWINKT1-ND
IIS3DWB, ISM330DHCX, STM32L4R9 - Accelerometer, Gyroscope, Magnetometer, Pressure, Temperature Sensor Evaluation Board

IIS3DWB, ISM330DHCX, STM32L4R9 - Accelerometer, Gyroscope, Magnetometer, Pressure, Temperature Sensor Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Position Sensor Development Tools
STEVAL-STWINKT1
Position Sensor Development Tools STEVAL-STWINKT1
Position Sensor Development Tools STWIN SensorTile Wireless Industrial Node development kit and reference design for industrial IoT applications

Position Sensor Development Tools STWIN SensorTile Wireless Industrial Node development kit and reference design for industrial IoT applications

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-STWINKT1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-STWINKT1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-STWINKT1
STWIN SENSORTILE WIRELESS INDUST

STWIN SENSORTILE WIRELESS INDUST

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283698-STEVAL-STWINKT1 497-STEVAL-STWINKT1-ND STEVAL-STWINKT1 STEVAL-STWINKT1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Position Sensor Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
TB.DVGA1-242APP+,DG1677,50 OHM - TB-681A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2836911 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System MCU
View Details