SensorTile Dev Kit for STEVAL-STLCS01V1
BlueNRG-MS, LPS22HB, LSM6DSM, LSM303AGR, MP34DT04, STM32L4 SensorTile Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Sensor Evaluation Board
Win Source Part Number: 1283626-STEVAL-STLKT
Category: Development Boards, Kits, Programmers>Evaluati
Series: SensorTile
Package: Bulk
Standard Package: 1
Interface: RF
Supplied Contents: Board(s), Cable(s), Accessories
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: BlueNRG-MS, LPS22HB, LSM6DSM, LSM303AGR, MP34DT04, STM32L4
Sensor Type: Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature
Voltage - Supply: 5V, USB
ECCN: 5A992C
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16719
Base Product Number: STEVAL
RoHS Status: Not applicable
Development Boards & Kits - ARM SensorTile development kit
SENSORTILE DEV KIT
| RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1253924 | 497-16719-ND | 1283626-STEVAL-STLKT01V1 | STEVAL-STLKT01V1 | STEVAL-STLKT01V1 |
| Product Name | Sensor Development Tools | Sensor Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Development Boards & Kits - ARM | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards |
| Category | Development Suite / Kit | Developement Board | Developement Board; Development Suite / Kit | Developement Board |