STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-STLCS02V1

Description
Win Source Part Number: 961425-STEVAL-STLCS0 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: SensorTile Package: Bulk Standard Package: 1 Interface: RF Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: BlueNRG-MS, LPS22HB, LSM6DSM, LSM303AGR, MP34DT04, STM32L4 Sensor Type: Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Voltage - Supply: 2V ~ 5.5V ECCN: 5A992C Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-17228 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 961425-STEVAL-STLCS0 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: SensorTile Package: Bulk Standard Package: 1 Interface: RF Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: BlueNRG-MS, LPS22HB, LSM6DSM, LSM303AGR, MP34DT04, STM32L4 Sensor Type: Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Voltage - Supply: 2V ~ 5.5V ECCN: 5A992C Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-17228 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 961425-STEVAL-STLCS02V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
961425-STEVAL-STLCS02V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 961425-STEVAL-STLCS02V1
Win Source Part Number: 961425-STEVAL-STLCS0 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: SensorTile Package: Bulk Standard Package: 1 Interface: RF Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: BlueNRG-MS, LPS22HB, LSM6DSM, LSM303AGR, MP34DT04, STM32L4 Sensor Type: Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Voltage - Supply: 2V ~ 5.5V ECCN: 5A992C Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-17228 Base Product Number: STEVAL

Win Source Part Number: 961425-STEVAL-STLCS02V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: SensorTile
Package: Bulk
Standard Package: 1
Interface: RF
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: BlueNRG-MS, LPS22HB, LSM6DSM, LSM303AGR, MP34DT04, STM32L4
Sensor Type: Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature
Voltage - Supply: 2V ~ 5.5V
ECCN: 5A992C
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-17228
Base Product Number: STEVAL

Buy Now Datasheet
Sensor Evaluation Boards - 497-17228-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-17228-ND
Sensor Evaluation Boards 497-17228-ND
BlueNRG-MS, LPS22HB, LSM6DSM, LSM303AGR, MP34DT04, STM32L4 SensorTile Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Sensor Evaluation Board

BlueNRG-MS, LPS22HB, LSM6DSM, LSM303AGR, MP34DT04, STM32L4 SensorTile Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Sensor Evaluation Board

Buy Now Datasheet
Sensor Development Tools - 1438870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor Development Tools
1438870
Sensor Development Tools 1438870
SensorTile Conn.Sensor Node Solder Board

SensorTile Conn.Sensor Node Solder Board

Supplier's Site
Sheung Wan, Hong Kong
Multiple Function Sensor Development Tools
STEVAL-STLCS02V1
Multiple Function Sensor Development Tools STEVAL-STLCS02V1
Multiple Function Sensor Development Tools SensorTile connectable sensor node: solder only

Multiple Function Sensor Development Tools SensorTile connectable sensor node: solder only

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-STLCS02V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-STLCS02V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-STLCS02V1
SENSORTILE CONNECTABLE NODE

SENSORTILE CONNECTABLE NODE

Supplier's Site
Reference Design Brd, Connectable Node; Silicon Manufacturer Stmicroelectronics - 22AC3991 - Newark, An Avnet Company
Chicago, IL, United States
Reference Design Brd, Connectable Node; Silicon Manufacturer Stmicroelectronics
22AC3991
Reference Design Brd, Connectable Node; Silicon Manufacturer Stmicroelectronics 22AC3991
REFERENCE DESIGN BRD, CONNECTABLE NODE; Silicon Manufacturer:STMicro electronics; Silicon Core Number:STM32L476, LSM6DSM, LSM303AGR, LPS22HB, BlueNRG-MS; Kit Application Type:Sensor; Application Sub Type:SensorTile Reference Design; RoHS Compliant: Yes

REFERENCE DESIGN BRD, CONNECTABLE NODE; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STM32L476, LSM6DSM, LSM303AGR, LPS22HB, BlueNRG-MS; Kit Application Type:Sensor; Application Sub Type:SensorTile Reference Design; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 961425-STEVAL-STLCS02V1 497-17228-ND 1438870 STEVAL-STLCS02V1 STEVAL-STLCS02V1 22AC3991
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Sensor Development Tools Multiple Function Sensor Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Reference Design Brd, Connectable Node; Silicon Manufacturer Stmicroelectronics
Category Developement Board Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products