STMicroelectronics, Inc. Sensor Development Tools STEVAL-STLCS01V1

Description
SensorTile Connectable Sensor Node Board
Request a Quote Datasheet
Description
SensorTile Connectable Sensor Node Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Development Tools - 1438869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor Development Tools
1438869
Sensor Development Tools 1438869
SensorTile Connectable Sensor Node Board

SensorTile Connectable Sensor Node Board

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283625-STEVAL-STLCS01V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283625-STEVAL-STLCS01V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283625-STEVAL-STLCS01V1
Win Source Part Number: 1283625-STEVAL-STLCS 01V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: SensorTile Package: Bulk Standard Package: 1 Interface: RF Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: BlueNRG-MS, LPS22HB, LSM6DSM, LSM303AGR, MP34DT04, STM32L4 Sensor Type: Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Voltage - Supply: 2V ~ 5.5V ECCN: 5A002A1 STM Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-17253 Base Product Number: STEVAL

Win Source Part Number: 1283625-STEVAL-STLCS01V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: SensorTile
Package: Bulk
Standard Package: 1
Interface: RF
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: BlueNRG-MS, LPS22HB, LSM6DSM, LSM303AGR, MP34DT04, STM32L4
Sensor Type: Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature
Voltage - Supply: 2V ~ 5.5V
ECCN: 5A002A1 STM
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-17253
Base Product Number: STEVAL

Buy Now Datasheet
Sensor Evaluation Boards - 497-17253-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-17253-ND
Sensor Evaluation Boards 497-17253-ND
BlueNRG-MS, LPS22HB, LSM6DSM, LSM303AGR, MP34DT04, STM32L4 SensorTile Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Sensor Evaluation Board

BlueNRG-MS, LPS22HB, LSM6DSM, LSM303AGR, MP34DT04, STM32L4 SensorTile Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Sensor Evaluation Board

Buy Now Datasheet
Reference Design Brd, Connectable Node; Silicon Manufacturer Stmicroelectronics - 22AC3990 - Newark, An Avnet Company
Chicago, IL, United States
Reference Design Brd, Connectable Node; Silicon Manufacturer Stmicroelectronics
22AC3990
Reference Design Brd, Connectable Node; Silicon Manufacturer Stmicroelectronics 22AC3990
REFERENCE DESIGN BRD, CONNECTABLE NODE; Silicon Manufacturer:STMicro electronics; Silicon Core Number:STM32L476, LSM6DSM, LSM303AGR, LPS22HB, BlueNRG-MS; Kit Application Type:Sensor; Application Sub Type:SensorTile Reference Design; RoHS Compliant: Yes

REFERENCE DESIGN BRD, CONNECTABLE NODE; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STM32L476, LSM6DSM, LSM303AGR, LPS22HB, BlueNRG-MS; Kit Application Type:Sensor; Application Sub Type:SensorTile Reference Design; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Multiple Function Sensor Development Tools
STEVAL-STLCS01V1
Multiple Function Sensor Development Tools STEVAL-STLCS01V1
Multiple Function Sensor Development Tools SensorTile connectable sensor node: plug or solder

Multiple Function Sensor Development Tools SensorTile connectable sensor node: plug or solder

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-STLCS01V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-STLCS01V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-STLCS01V1
SENSORTILE CONNECTABLE NODE

SENSORTILE CONNECTABLE NODE

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1438869 1283625-STEVAL-STLCS01V1 497-17253-ND 22AC3990 STEVAL-STLCS01V1 STEVAL-STLCS01V1
Product Name Sensor Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Reference Design Brd, Connectable Node; Silicon Manufacturer Stmicroelectronics Multiple Function Sensor Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Development Suite / Kit Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products