STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-SPMD250V2

Description
Win Source Part Number: 1284472-STEVAL-SPMD2 50V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: EASY POWER™ Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Motors (Stepper) Embedded: No Utilized IC / Part: SPMD250 Secondary Attributes: Remote Shutdown ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10050 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1284472-STEVAL-SPMD2 50V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: EASY POWER™ Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Motors (Stepper) Embedded: No Utilized IC / Part: SPMD250 Secondary Attributes: Remote Shutdown ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10050 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284472-STEVAL-SPMD250V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284472-STEVAL-SPMD250V2
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284472-STEVAL-SPMD250V2
Win Source Part Number: 1284472-STEVAL-SPMD2 50V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: EASY POWER™ Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Motors (Stepper) Embedded: No Utilized IC / Part: SPMD250 Secondary Attributes: Remote Shutdown ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10050 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1284472-STEVAL-SPMD250V2
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: EASY POWER™
Type: Power Management
Package: Box
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Primary Attributes: Motors (Stepper)
Embedded: No
Utilized IC / Part: SPMD250
Secondary Attributes: Remote Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10050
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284472-STEVAL-SPMD250V2
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,LEE-29,FG873,50 OHM / RoHS - TB-413-29+ - Mini-Circuits
Specs
Category Developement Board
View Details
Stripboards - 2189178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
Development Tool Break Out Board
View Details
SFS01 Evaluation Kit - SFS01 EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - 10212635-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
2 suppliers