STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-SPMD250V1

Description
Win Source Part Number: 1284471-STEVAL-SPMD2 50V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: EASY POWER™ Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Motors (Stepper) Embedded: No Utilized IC / Part: SPMD250 Secondary Attributes: Remote Shutdown ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-9011 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284471-STEVAL-SPMD2 50V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: EASY POWER™ Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Motors (Stepper) Embedded: No Utilized IC / Part: SPMD250 Secondary Attributes: Remote Shutdown ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-9011 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284471-STEVAL-SPMD250V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284471-STEVAL-SPMD250V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284471-STEVAL-SPMD250V1
Win Source Part Number: 1284471-STEVAL-SPMD2 50V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: EASY POWER™ Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Motors (Stepper) Embedded: No Utilized IC / Part: SPMD250 Secondary Attributes: Remote Shutdown ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-9011 Product Status: Obsolete

Win Source Part Number: 1284471-STEVAL-SPMD250V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: EASY POWER™
Type: Power Management
Package: Box
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Primary Attributes: Motors (Stepper)
Embedded: No
Utilized IC / Part: SPMD250
Secondary Attributes: Remote Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-9011
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284471-STEVAL-SPMD250V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ADE.CD542/636,HT,50 OHM - TB-03 - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2018085 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Convenient to plugin 3P modules, Supports 3.3V, 5V operating voltage, SPI interface
Ports SPI; Wireless
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MP.PD1.JSM.4.33 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Special Purpose
View Details
Sensor Evaluation Boards - 223-1628-ND - DigiKey
Specs
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
Ports USB
View Details
2 suppliers