STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-SPMD150V2

Description
Win Source Part Number: 1284470-STEVAL-SPMD1 50V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: EASY POWER™ Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Motors (Stepper) Embedded: No Utilized IC / Part: SPMD150 Secondary Attributes: Remote Shutdown ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10049,1805-STEV AL-SPMD150V2,497-100 49 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1284470-STEVAL-SPMD1 50V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: EASY POWER™ Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Motors (Stepper) Embedded: No Utilized IC / Part: SPMD150 Secondary Attributes: Remote Shutdown ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10049,1805-STEV AL-SPMD150V2,497-100 49 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284470-STEVAL-SPMD150V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284470-STEVAL-SPMD150V2
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284470-STEVAL-SPMD150V2
Win Source Part Number: 1284470-STEVAL-SPMD1 50V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: EASY POWER™ Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Motors (Stepper) Embedded: No Utilized IC / Part: SPMD150 Secondary Attributes: Remote Shutdown ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10049,1805-STEV AL-SPMD150V2,497-100 49 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1284470-STEVAL-SPMD150V2
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: EASY POWER™
Type: Power Management
Package: Box
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Primary Attributes: Motors (Stepper)
Embedded: No
Utilized IC / Part: SPMD150
Secondary Attributes: Remote Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-10049,1805-STEVAL-SPMD150V2,497-10049
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
BOARD EVAL SPMD150 - 761-STEVAL-SPMD150V2 - Utmel Electronic Limited
Hong Kong, China
BOARD EVAL SPMD150
761-STEVAL-SPMD150V2
BOARD EVAL SPMD150 761-STEVAL-SPMD150V2
BOARD EVAL SPMD150

BOARD EVAL SPMD150

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284470-STEVAL-SPMD150V2 761-STEVAL-SPMD150V2
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits BOARD EVAL SPMD150
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,PMA2-123LN+,MC1631-1,50 OHM - TB-913+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2864031 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; LTE
Ports Wireless
View Details