STMicroelectronics, Inc. Power, Motor & Robotics Development Tools STEVAL-SPIN3204

Description
STEVAL-SPIN3204 Power Management Dev Kit
Request a Quote Datasheet
Description
STEVAL-SPIN3204 Power Management Dev Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Motor & Robotics Development Tools - 1931120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power, Motor & Robotics Development Tools
1931120
Power, Motor & Robotics Development Tools 1931120
STEVAL-SPIN3204 Power Management Dev Kit

STEVAL-SPIN3204 Power Management Dev Kit

Supplier's Site
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284565-STEVAL-SPIN3204 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284565-STEVAL-SPIN3204
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284565-STEVAL-SPIN3204
Win Source Part Number: 1284565-STEVAL-SPIN3 204 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Motors (BLDC) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STSPIN32F0B Secondary Attributes: On-Board LEDs, Test Points ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: STMicroelectronics Other Names: 497-19512 Base Product Number: STEVAL

Win Source Part Number: 1284565-STEVAL-SPIN3204
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Primary Attributes: Motors (BLDC)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STSPIN32F0B
Secondary Attributes: On-Board LEDs, Test Points
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8537.10.9170
Mfr: STMicroelectronics
Other Names: 497-19512
Base Product Number: STEVAL

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-19512-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-19512-ND
Evaluation and Demonstration Boards and Kits 497-19512-ND
STSPIN32F0B Motor Controller/Driver Power Management Evaluation Board

STSPIN32F0B Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Eval Board, Six-Step Bldc Motor Driver; Application Sub Type Stmicroelectronics - 23AH3620 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Six-Step Bldc Motor Driver; Application Sub Type Stmicroelectronics
23AH3620
Eval Board, Six-Step Bldc Motor Driver; Application Sub Type Stmicroelectronics 23AH3620
EVAL BOARD, SIX-STEP BLDC MOTOR DRIVER; Application Sub Type:3-Phase BLDC Driver; Silicon Manufacturer:STMicro electronics; Kit Application Type:Power Management; Silicon Core Number:STSPIN32F0B; Kit Contents:Eval Board STSPIN32F0B, RoHS Compliant: Yes

EVAL BOARD, SIX-STEP BLDC MOTOR DRIVER; Application Sub Type:3-Phase BLDC Driver; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management; Silicon Core Number:STSPIN32F0B; Kit Contents:Eval Board STSPIN32F0B, RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-SPIN3204 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-SPIN3204
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-SPIN3204
SIX-STEP BRUSHLESS MOTOR DRIVER

SIX-STEP BRUSHLESS MOTOR DRIVER

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-SPIN3204
Power Management IC Development Tools STEVAL-SPIN3204
Power Management IC Development Tools Six-step brushless motor driver evaluation board for applications based on the STSPIN32F0B BLDC controller

Power Management IC Development Tools Six-step brushless motor driver evaluation board for applications based on the STSPIN32F0B BLDC controller

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1931120 1284565-STEVAL-SPIN3204 497-19512-ND 23AH3620 STEVAL-SPIN3204 STEVAL-SPIN3204
Product Name Power, Motor & Robotics Development Tools Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Eval Board, Six-Step Bldc Motor Driver; Application Sub Type Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools
Category Development Suite / Kit Developement Board Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,VSW2,JZ1436,50 OHM - TB-530+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2305116 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Module, I2C, 5-95%rh, Pth; Silicon Manufacturer Te Connectivity Sensors - 51AC2649 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Sensor
Manufacturer Sensor Solutions - TE Connectivity; Other
View Details