STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-SCR001V1

Description
TN5015H-6G Overcurrent Circuit Protection Evaluation Board
Request a Quote Datasheet
Description
TN5015H-6G Overcurrent Circuit Protection Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-17782-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-17782-ND
Evaluation and Demonstration Boards and Kits 497-17782-ND
TN5015H-6G Overcurrent Circuit Protection Evaluation Board

TN5015H-6G Overcurrent Circuit Protection Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284597-STEVAL-SCR001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284597-STEVAL-SCR001V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284597-STEVAL-SCR001V1
Win Source Part Number: 1284597-STEVAL-SCR00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Circuit Protection Package: Bulk Standard Package: 1 Function: Overcurrent Supplied Contents: Board(s) Embedded: No Utilized IC / Part: TN5015H-6G ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: 497-17782,-1138-STEV AL-SCR001V1 Base Product Number: STEVAL

Win Source Part Number: 1284597-STEVAL-SCR001V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Circuit Protection
Package: Bulk
Standard Package: 1
Function: Overcurrent
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: TN5015H-6G
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-17782,-1138-STEVAL-SCR001V1
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-SCR001V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-SCR001V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-SCR001V1
INRUSH CURRENT SOLUTION WITH BYP

INRUSH CURRENT SOLUTION WITH BYP

Supplier's Site
Eval Board, Inrush Current Solution; Silicon Manufacturer Stmicroelectronics - 52AC7498 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Inrush Current Solution; Silicon Manufacturer Stmicroelectronics
52AC7498
Eval Board, Inrush Current Solution; Silicon Manufacturer Stmicroelectronics 52AC7498
EVAL BOARD, INRUSH CURRENT SOLUTION; Silicon Manufacturer:STMicro electronics; Silicon Core Number:TN5015H-6G; Kit Application Type:Power Management; Application Sub Type:Inrush Current Limitation Solution; Kit Contents:Eval Board RoHS Compliant: Yes

EVAL BOARD, INRUSH CURRENT SOLUTION; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:TN5015H-6G; Kit Application Type:Power Management; Application Sub Type:Inrush Current Limitation Solution; Kit Contents:Eval Board RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-SCR001V1
Power Management IC Development Tools STEVAL-SCR001V1
Power Management IC Development Tools Inrush current solution with bypass SCR

Power Management IC Development Tools Inrush current solution with bypass SCR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-17782-ND 1284597-STEVAL-SCR001V1 STEVAL-SCR001V1 52AC7498 STEVAL-SCR001V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Eval Board, Inrush Current Solution; Silicon Manufacturer Stmicroelectronics Power Management IC Development Tools
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPA1022EVB0-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
EVAL BOARD FOR BFHK-2492+ - TB-BFHK-2492C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Pro - AS-RTK3B-MX5-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 1845082 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details