STMicroelectronics Evaluation and Demonstration Boards and Kits STEVAL-SCM001V1

Description
M41T62, ST72F651 ARM7 based RTC USB Dongle Timing Evaluation Board
Request a Quote Datasheet
Description
M41T62, ST72F651 ARM7 based RTC USB Dongle Timing Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-5684-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-5684-ND
Evaluation and Demonstration Boards and Kits 497-5684-ND
M41T62, ST72F651 ARM7 based RTC USB Dongle Timing Evaluation Board

M41T62, ST72F651 ARM7 based RTC USB Dongle Timing Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284476-STEVAL-SCM001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284476-STEVAL-SCM001V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284476-STEVAL-SCM001V1
Win Source Part Number: 1284476-STEVAL-SCM00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Timing Package: Bulk Standard Package: 1 Function: ARM7 based RTC USB Dongle Supplied Contents: Board(s) Primary Attributes: RTC (Real-Time Clock) and Mass Storage Capabilities Embedded: Yes, MCU, 8-Bit Utilized IC / Part: M41T62, ST72F651 Secondary Attributes: Graphical User Interface, USB Interface ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: -497-5684,497-5684,S TEVALSCM001V1 Product Status: Obsolete

Win Source Part Number: 1284476-STEVAL-SCM001V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Timing
Package: Bulk
Standard Package: 1
Function: ARM7 based RTC USB Dongle
Supplied Contents: Board(s)
Primary Attributes: RTC (Real-Time Clock) and Mass Storage Capabilities
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: M41T62, ST72F651
Secondary Attributes: Graphical User Interface, USB Interface
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: STMicroelectronics
Other Names: -497-5684,497-5684,STEVALSCM001V1
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-SCM001V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-SCM001V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-SCM001V1
KIT DEMO DONGLE RTC M41T62/ST7

KIT DEMO DONGLE RTC M41T62/ST7

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-5684-ND 1284476-STEVAL-SCM001V1 STEVAL-SCM001V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2858294 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Development Kit
Manufacturer STM32; Other
View Details
TB,TRS1.33-1T-75+,AT577,50 OHM - TB-575+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 448-CY8CKIT-064B0S2-4343W-ND - DigiKey
Specs
Supported System Wireless Systems; Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers