STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-PSQ001V1

Description
Win Source Part Number: 1284223-STEVAL-PSQ00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Current - Output: 4A, 2A, 800mA, 400mA, 400mA, 150mA Voltage - Input: 5V ~ 36V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 200kHz, 300kHz Supplied Contents: Board(s) Utilized IC / Part: PM6680A Board Type: Fully Populated Outputs and Type: 6, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-6425,STEVAL-PSQ0 01V1,-497-6425 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284223-STEVAL-PSQ00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Current - Output: 4A, 2A, 800mA, 400mA, 400mA, 150mA Voltage - Input: 5V ~ 36V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 200kHz, 300kHz Supplied Contents: Board(s) Utilized IC / Part: PM6680A Board Type: Fully Populated Outputs and Type: 6, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-6425,STEVAL-PSQ0 01V1,-497-6425 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284223-STEVAL-PSQ001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284223-STEVAL-PSQ001V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284223-STEVAL-PSQ001V1
Win Source Part Number: 1284223-STEVAL-PSQ00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Current - Output: 4A, 2A, 800mA, 400mA, 400mA, 150mA Voltage - Input: 5V ~ 36V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 200kHz, 300kHz Supplied Contents: Board(s) Utilized IC / Part: PM6680A Board Type: Fully Populated Outputs and Type: 6, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-6425,STEVAL-PSQ0 01V1,-497-6425 Product Status: Obsolete

Win Source Part Number: 1284223-STEVAL-PSQ001V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Current - Output: 4A, 2A, 800mA, 400mA, 400mA, 150mA
Voltage - Input: 5V ~ 36V
Main Purpose: DC/DC, Step Down with LDO
Frequency - Switching: 200kHz, 300kHz
Supplied Contents: Board(s)
Utilized IC / Part: PM6680A
Board Type: Fully Populated
Outputs and Type: 6, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: 497-6425,STEVAL-PSQ001V1,-497-6425
Product Status: Obsolete

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-6425-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-6425-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-6425-ND
PM6680A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board

PM6680A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-PSQ001V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-PSQ001V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-PSQ001V1
BOARD EVAL BASED ON PM6680A

BOARD EVAL BASED ON PM6680A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284223-STEVAL-PSQ001V1 497-6425-ND STEVAL-PSQ001V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1311329 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - AEK-433-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
Evaluation Boards - 1EDI303XAS EVALBOARD - Infineon Technologies AG
Specs
Category Developement Board
View Details
ZED-F9P - simpleRTK2B Heading - Basic Starter Kit - AS-STARTKIT-HEAD-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details