STMicroelectronics, Inc. LED Driver Evaluation Boards STEVAL-POEL45W1

Description
LED6000, PM8805, SPBTLE-1S Outputs LED Driver Evaluation Board
Request a Quote Datasheet
Description
LED6000, PM8805, SPBTLE-1S Outputs LED Driver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver Evaluation Boards - 497-18349-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-18349-ND
LED Driver Evaluation Boards 497-18349-ND
LED6000, PM8805, SPBTLE-1S Outputs LED Driver Evaluation Board

LED6000, PM8805, SPBTLE-1S Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283861-STEVAL-POEL45W1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283861-STEVAL-POEL45W1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283861-STEVAL-POEL45W1
Win Source Part Number: 1283861-STEVAL-POEL4 5W1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Input: 37V ~ 57V Current - Output / Channel: 1.4A Supplied Contents: Board(s) Utilized IC / Part: LED6000, PM8805, SPBTLE-1S ECCN: 5A002A2 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: STMicroelectronics Other Names: 497-18349,-1138-STEV AL-POEL45W1 Base Product Number: STEVAL

Win Source Part Number: 1283861-STEVAL-POEL45W1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Bulk
Standard Package: 1
Voltage - Input: 37V ~ 57V
Current - Output / Channel: 1.4A
Supplied Contents: Board(s)
Utilized IC / Part: LED6000, PM8805, SPBTLE-1S
ECCN: 5A002A2
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8537.10.9170
Mfr: STMicroelectronics
Other Names: 497-18349,-1138-STEVAL-POEL45W1
Base Product Number: STEVAL

Buy Now Datasheet
LED Lighting Development Tools - STEVAL-POEL45W1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LED Lighting Development Tools
STEVAL-POEL45W1
LED Lighting Development Tools STEVAL-POEL45W1
LED Lighting Development Tools 45 W PoE powered LED lighting with BLE control

LED Lighting Development Tools 45 W PoE powered LED lighting with BLE control

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-POEL45W1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-POEL45W1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-POEL45W1
LED AND GENERAL LIGHTING SOLUTIO

LED AND GENERAL LIGHTING SOLUTIO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-18349-ND 1283861-STEVAL-POEL45W1 STEVAL-POEL45W1 STEVAL-POEL45W1
Product Name LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Lighting Development Tools Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHKI-2162+ - TB-BFHKI-2162C+ - Mini-Circuits
Specs
Category Developement Board
View Details
PointPerfect - RTK Starter Kit - pointperfect-starter-kit - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details