STMicroelectronics, Inc. Power, Motor & Robotics Development Tools STEVAL-POE005V1

Description
STEVAL-POE005V1,Powe r Management Dev Kit
Request a Quote Datasheet
Description
STEVAL-POE005V1,Powe r Management Dev Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Motor & Robotics Development Tools - 1961907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power, Motor & Robotics Development Tools
1961907
Power, Motor & Robotics Development Tools 1961907
STEVAL-POE005V1,Powe r Management Dev Kit

STEVAL-POE005V1,Power Management Dev Kit

Supplier's Site
Evaluation and Demonstration Boards and Kits - 497-18493-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-18493-ND
Evaluation and Demonstration Boards and Kits 497-18493-ND
PM8804, PM8805 Power over Ethernet (PoE) Power Management Evaluation Board

PM8804, PM8805 Power over Ethernet (PoE) Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284559-STEVAL-POE005V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284559-STEVAL-POE005V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284559-STEVAL-POE005V1
Win Source Part Number: 1284559-STEVAL-POE00 5V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Power over Ethernet (PoE) Supplied Contents: Board(s) Utilized IC / Part: PM8804, PM8805 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-POE005V 1,497-18493 Base Product Number: STEVAL

Win Source Part Number: 1284559-STEVAL-POE005V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Power over Ethernet (PoE)
Supplied Contents: Board(s)
Utilized IC / Part: PM8804, PM8805
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-POE005V1,497-18493
Base Product Number: STEVAL

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-POE005V1
Power Management IC Development Tools STEVAL-POE005V1
Power Management IC Development Tools High power PoE PD, forward active clamp 12 V up to 8 A evaluation board

Power Management IC Development Tools High power PoE PD, forward active clamp 12 V up to 8 A evaluation board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-POE005V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-POE005V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-POE005V1
HIGH POWER POE PD, FORWARD ACTIV

HIGH POWER POE PD, FORWARD ACTIV

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1961907 497-18493-ND 1284559-STEVAL-POE005V1 STEVAL-POE005V1 STEVAL-POE005V1
Product Name Power, Motor & Robotics Development Tools Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Development Suite / Kit Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,MAR-4,VV105,50 OHM / RoHS - TB-432-4+ - Mini-Circuits
Specs
Category Developement Board
View Details
Matrix Boards - 1102517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details