PM8804, PM8805 Power over Ethernet (PoE) Power Management Evaluation Board
Win Source Part Number: 1284558-STEVAL-POE00
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Power over Ethernet (PoE)
Supplied Contents: Board(s)
Utilized IC / Part: PM8804, PM8805
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-18492
Base Product Number: STEVAL
HIGH POWER POE PD / 5 V UP TO 20
Power Management IC Development Tools High power PoE PD / 5 V up to 20 A active clamp forward evaluation board
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-18492-ND | 1284558-STEVAL-POE003V1 | STEVAL-POE003V1 | STEVAL-POE003V1 |
| Product Name | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |