STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-POE002V1

Description
PM8804, PM8805 Power over Ethernet (PoE) Power Management Evaluation Board
Request a Quote Datasheet
Description
PM8804, PM8805 Power over Ethernet (PoE) Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-18320-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-18320-ND
Evaluation and Demonstration Boards and Kits 497-18320-ND
PM8804, PM8805 Power over Ethernet (PoE) Power Management Evaluation Board

PM8804, PM8805 Power over Ethernet (PoE) Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284557-STEVAL-POE002V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284557-STEVAL-POE002V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284557-STEVAL-POE002V1
Win Source Part Number: 1284557-STEVAL-POE00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Power over Ethernet (PoE) Supplied Contents: Board(s) Utilized IC / Part: PM8804, PM8805 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-POE002V 1,497-18320 Base Product Number: STEVAL

Win Source Part Number: 1284557-STEVAL-POE002V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Power over Ethernet (PoE)
Supplied Contents: Board(s)
Utilized IC / Part: PM8804, PM8805
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-POE002V1,497-18320
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-POE002V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-POE002V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-POE002V1
POWER OVER ETHERNET - PD CONVERT

POWER OVER ETHERNET - PD CONVERT

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-POE002V1
Power Management IC Development Tools STEVAL-POE002V1
Power Management IC Development Tools Power over Ethernet - PD converter with 5 V 8 A output, synchronous Flyback,IEEE802.3bt standard compliant

Power Management IC Development Tools Power over Ethernet - PD converter with 5 V 8 A output, synchronous Flyback,IEEE802.3bt standard compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-18320-ND 1284557-STEVAL-POE002V1 STEVAL-POE002V1 STEVAL-POE002V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products