STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-PCC018V1

Description
CP2102 USB 2.0 to UART (RS232) Bridge Interface Evaluation Board
Request a Quote Datasheet
Description
CP2102 USB 2.0 to UART (RS232) Bridge Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-14473-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-14473-ND
Evaluation and Demonstration Boards and Kits 497-14473-ND
CP2102 USB 2.0 to UART (RS232) Bridge Interface Evaluation Board

CP2102 USB 2.0 to UART (RS232) Bridge Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1015890-STEVAL-PCC018V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1015890-STEVAL-PCC018V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1015890-STEVAL-PCC018V1
Win Source Part Number: 1015890-STEVAL-PCC01 8V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: USB 2.0 to UART (RS232) Bridge Supplied Contents: Board(s) Primary Attributes: Full Speed, 300bps to 1Mbps Embedded: No Utilized IC / Part: CP2102 Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Mfr: STMicroelectronics Other Names: 497-14473 Product Status: Obsolete

Win Source Part Number: 1015890-STEVAL-PCC018V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: USB 2.0 to UART (RS232) Bridge
Supplied Contents: Board(s)
Primary Attributes: Full Speed, 300bps to 1Mbps
Embedded: No
Utilized IC / Part: CP2102
Secondary Attributes: On-Board LEDs
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.80.1000
Mfr: STMicroelectronics
Other Names: 497-14473
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-PCC018V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-PCC018V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-PCC018V1
BOARD EVAL USB TO UART

BOARD EVAL USB TO UART

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-14473-ND 1015890-STEVAL-PCC018V1 STEVAL-PCC018V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products