STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-PCC015V1

Description
Win Source Part Number: 1284529-STEVAL-PCC01 5V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: USB to UART (RS232) Bridge Supplied Contents: Board(s) Primary Attributes: Full Speed (12Mbps) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: ST3232B, STM32F103T8 ECCN: 3A991A2 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-12919,-497-12919 ,STEVALPCC015V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284529-STEVAL-PCC01 5V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: USB to UART (RS232) Bridge Supplied Contents: Board(s) Primary Attributes: Full Speed (12Mbps) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: ST3232B, STM32F103T8 ECCN: 3A991A2 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-12919,-497-12919 ,STEVALPCC015V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284529-STEVAL-PCC015V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284529-STEVAL-PCC015V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284529-STEVAL-PCC015V1
Win Source Part Number: 1284529-STEVAL-PCC01 5V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: USB to UART (RS232) Bridge Supplied Contents: Board(s) Primary Attributes: Full Speed (12Mbps) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: ST3232B, STM32F103T8 ECCN: 3A991A2 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-12919,-497-12919 ,STEVALPCC015V1 Product Status: Obsolete

Win Source Part Number: 1284529-STEVAL-PCC015V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: USB to UART (RS232) Bridge
Supplied Contents: Board(s)
Primary Attributes: Full Speed (12Mbps)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: ST3232B, STM32F103T8
ECCN: 3A991A2
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-12919,-497-12919,STEVALPCC015V1
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-12919-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-12919-ND
Evaluation and Demonstration Boards and Kits 497-12919-ND
ST3232B, STM32F103T8 USB to UART (RS232) Bridge Interface Evaluation Board

ST3232B, STM32F103T8 USB to UART (RS232) Bridge Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-PCC015V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-PCC015V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-PCC015V1
BOARD EVAL FOR ST3232B

BOARD EVAL FOR ST3232B

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284529-STEVAL-PCC015V1 497-12919-ND STEVAL-PCC015V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 2312-ACT88420EVK1-101-ND - DigiKey
Specs
Supported System Power; DC/DC, Step Down with LDO
View Details
simpleRTK 4 Optimum - Basic Starter Kit - AS-KIT-X20PANNMB2-L1256-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,TSY-13LNB+,MC1631-1,50 OHM - TB-943-13LNB+ - Mini-Circuits
Specs
Category Developement Board
View Details