STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-PCC011V1

Description
ST802RT1 Ethernet Controller (PHY and MAC) Interface Evaluation Board
Request a Quote Datasheet
Description
ST802RT1 Ethernet Controller (PHY and MAC) Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-10756-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-10756-ND
Evaluation and Demonstration Boards and Kits 497-10756-ND
ST802RT1 Ethernet Controller (PHY and MAC) Interface Evaluation Board

ST802RT1 Ethernet Controller (PHY and MAC) Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284644-STEVAL-PCC011V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284644-STEVAL-PCC011V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284644-STEVAL-PCC011V1
Win Source Part Number: 1284644-STEVAL-PCC01 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Ethernet Controller (PHY and MAC) Supplied Contents: Board(s) Primary Attributes: 100Base-FX Embedded: No Utilized IC / Part: ST802RT1 Secondary Attributes: MII, RMII ECCN: 5A991B1 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALPCC011V1,497-1 0756,-497-10756 Product Status: Obsolete

Win Source Part Number: 1284644-STEVAL-PCC011V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: Ethernet Controller (PHY and MAC)
Supplied Contents: Board(s)
Primary Attributes: 100Base-FX
Embedded: No
Utilized IC / Part: ST802RT1
Secondary Attributes: MII, RMII
ECCN: 5A991B1
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALPCC011V1,497-10756,-497-10756
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-PCC011V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-PCC011V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-PCC011V1
BOARD DEM ETHERNET PHY ST802RT1B

BOARD DEM ETHERNET PHY ST802RT1B

Supplier's Site
St802Rt1B, Ethernet Physical Layer, Demo Board; Kit Application Type Stmicroelectronics - 47T9297 - Newark, An Avnet Company
Chicago, IL, United States
St802Rt1B, Ethernet Physical Layer, Demo Board; Kit Application Type Stmicroelectronics
47T9297
St802Rt1B, Ethernet Physical Layer, Demo Board; Kit Application Type Stmicroelectronics 47T9297
ST802RT1B, ETHERNET PHYSICAL LAYER, DEMO BOARD; Kit Application Type:Communication & Networking; Application Sub Type:Ethernet PHY; Silicon Manufacturer:STMicro electronics; Silicon Core Number:-; Product Range:- RoHS Compliant: Yes

ST802RT1B, ETHERNET PHYSICAL LAYER, DEMO BOARD; Kit Application Type:Communication & Networking; Application Sub Type:Ethernet PHY; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10756-ND 1284644-STEVAL-PCC011V1 STEVAL-PCC011V1 47T9297
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits St802Rt1B, Ethernet Physical Layer, Demo Board; Kit Application Type Stmicroelectronics
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB for AVA-5R183+ (With CONN) - TB-AVA-5R183C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2619838 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Ethernet, PoE
Ports Ethernet
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers