STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-PCC010V1

Description
Win Source Part Number: 1284538-STEVAL-PCC01 0V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Ethernet Controller (PHY and MAC) Supplied Contents: Board(s) Primary Attributes: 1 Port, 100BASE-TX/10BASE-T Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST802RT1 Secondary Attributes: MII, RMII ECCN: 5A991B1 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-10360,STEVALPCC0 10V1,-497-10360 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284538-STEVAL-PCC01 0V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Ethernet Controller (PHY and MAC) Supplied Contents: Board(s) Primary Attributes: 1 Port, 100BASE-TX/10BASE-T Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST802RT1 Secondary Attributes: MII, RMII ECCN: 5A991B1 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-10360,STEVALPCC0 10V1,-497-10360 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284538-STEVAL-PCC010V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284538-STEVAL-PCC010V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284538-STEVAL-PCC010V1
Win Source Part Number: 1284538-STEVAL-PCC01 0V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Ethernet Controller (PHY and MAC) Supplied Contents: Board(s) Primary Attributes: 1 Port, 100BASE-TX/10BASE-T Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST802RT1 Secondary Attributes: MII, RMII ECCN: 5A991B1 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-10360,STEVALPCC0 10V1,-497-10360 Product Status: Obsolete

Win Source Part Number: 1284538-STEVAL-PCC010V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: Ethernet Controller (PHY and MAC)
Supplied Contents: Board(s)
Primary Attributes: 1 Port, 100BASE-TX/10BASE-T
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ST802RT1
Secondary Attributes: MII, RMII
ECCN: 5A991B1
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: 497-10360,STEVALPCC010V1,-497-10360
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-10360-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-10360-ND
Evaluation and Demonstration Boards and Kits 497-10360-ND
ST802RT1 Ethernet Controller (PHY and MAC) Interface Evaluation Board

ST802RT1 Ethernet Controller (PHY and MAC) Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-PCC010V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-PCC010V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-PCC010V1
BOARD EVAL FOR ST802RT1

BOARD EVAL FOR ST802RT1

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284538-STEVAL-PCC010V1 497-10360-ND STEVAL-PCC010V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,RSW-2-25PA+,CL620-1,50 OHM - TB-23A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 1845115 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Wireless Systems; Wireless
Ports Wireless
View Details
HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Sensor Development Boards and Evaluation Kits - WPP109B001 - TE Connectivity
Specs
Category Development Suite / Kit
View Details