STM32 IBU Interface Evaluation Board
Win Source Part Number: 1284595-STEVAL-PCC00
Category: Development Boards, Kits, Programmers>Evaluati
Type: Interface
Package: Bulk
Standard Package: 1
Function: IBU
Supplied Contents: Board(s)
Primary Attributes: I²C, SPI, UART Interface
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STM32
Secondary Attributes: USB Powered
ECCN: 3A991A2
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALPCC009V2,497-1
Base Product Number: STEVAL
Development Boards & Kits - ARM STM32F103RBT6 IBU UI BOARD STM32-BASE
STM32, IBU UNIV I/F, I2C, EVAL BOARD; Kit Application Type:Interface; Application Sub Type:USB Interface; Silicon Manufacturer:STMicro
INTERFACE BOARD BASED ON STM32X
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-10841-ND | 1284595-STEVAL-PCC009V2 | STEVAL-PCC009V2 | 67T0682 | STEVAL-PCC009V2 |
| Product Name | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards & Kits - ARM | Stm32, Ibu Univ I/f, I2C, Eval Board; Kit Application Type Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board | Developement Board |