STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-PCC009V1

Description
STM32 USB 2.0 to UART, JTAG, SPI, I²C Interface Evaluation Board
Request a Quote Datasheet
Description
STM32 USB 2.0 to UART, JTAG, SPI, I²C Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-8853-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8853-ND
Evaluation and Demonstration Boards and Kits 497-8853-ND
STM32 USB 2.0 to UART, JTAG, SPI, I²C Interface Evaluation Board

STM32 USB 2.0 to UART, JTAG, SPI, I²C Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284637-STEVAL-PCC009V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284637-STEVAL-PCC009V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284637-STEVAL-PCC009V1
Win Source Part Number: 1284637-STEVAL-PCC00 9V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: USB 2.0 to UART, JTAG, SPI, I²C Supplied Contents: Board(s) Primary Attributes: Universal USB to Serial Communication Interface Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32 Secondary Attributes: Graphical User Interface ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALPCC009V1,497-8 853 Product Status: Obsolete

Win Source Part Number: 1284637-STEVAL-PCC009V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: USB 2.0 to UART, JTAG, SPI, I²C
Supplied Contents: Board(s)
Primary Attributes: Universal USB to Serial Communication Interface
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STM32
Secondary Attributes: Graphical User Interface
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALPCC009V1,497-8853
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-PCC009V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-PCC009V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-PCC009V1
BOARD DEMO STM32 UNIV USB-UUSCI

BOARD DEMO STM32 UNIV USB-UUSCI

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8853-ND 1284637-STEVAL-PCC009V1 STEVAL-PCC009V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,BLJC4-252R+,JC0603C,50OHM - TB-1013+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2027615 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - EVAL-418-KF-ND - DigiKey
Specs
Supported System Receiver, Transmitter
View Details
2 suppliers