STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-PCC005V1

Description
Win Source Part Number: 1284530-STEVAL-PCC00 5V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: USB Based Hard Drive Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STR912FAW44 ECCN: 3A992A Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-8267,497-8267,S TEVALPCC005V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284530-STEVAL-PCC00 5V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: USB Based Hard Drive Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STR912FAW44 ECCN: 3A992A Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-8267,497-8267,S TEVALPCC005V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284530-STEVAL-PCC005V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284530-STEVAL-PCC005V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284530-STEVAL-PCC005V1
Win Source Part Number: 1284530-STEVAL-PCC00 5V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: USB Based Hard Drive Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STR912FAW44 ECCN: 3A992A Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-8267,497-8267,S TEVALPCC005V1 Product Status: Obsolete

Win Source Part Number: 1284530-STEVAL-PCC005V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: USB Based Hard Drive
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STR912FAW44
ECCN: 3A992A
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-8267,497-8267,STEVALPCC005V1
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-8267-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8267-ND
Evaluation and Demonstration Boards and Kits 497-8267-ND
STR912FAW44 USB Based Hard Drive Interface Evaluation Board

STR912FAW44 USB Based Hard Drive Interface Evaluation Board

Buy Now Datasheet
Str912, Parallel I/f To Hard Disk, Demo Board; Silicon Manufacturer Stmicroelectronics - 09R5955 - Newark, An Avnet Company
Chicago, IL, United States
Str912, Parallel I/f To Hard Disk, Demo Board; Silicon Manufacturer Stmicroelectronics
09R5955
Str912, Parallel I/f To Hard Disk, Demo Board; Silicon Manufacturer Stmicroelectronics 09R5955
STR912, PARALLEL I/F TO HARD DISK, DEMO BOARD; Silicon Manufacturer:STMicro electronics; Silicon Core Number:STR912FAW44; Kit Application Type:-; Application Sub Type:-; Core Architecture:-; Core Sub-Architecture:-; Product Range:- RoHS Compliant: Yes

STR912, PARALLEL I/F TO HARD DISK, DEMO BOARD; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STR912FAW44; Kit Application Type:-; Application Sub Type:-; Core Architecture:-; Core Sub-Architecture:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-PCC005V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-PCC005V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-PCC005V1
BOARD EVAL BASED ON STR9

BOARD EVAL BASED ON STR9

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284530-STEVAL-PCC005V1 497-8267-ND 09R5955 STEVAL-PCC005V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Str912, Parallel I/f To Hard Disk, Demo Board; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
TB for BAT-9+ (WITH CONN) - TB-BAT-9C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
LED Development Tools - 2576754 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details