STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-PCC004V1

Description
Win Source Part Number: 1284639-STEVAL-PCC00 4V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: USB 2.0 Slave Supplied Contents: Board(s), Cable(s) Primary Attributes: Low Speed (1.5Mbps) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STUSB02E, ST72F63B Secondary Attributes: Graphical User Interface ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-8209,1805-STEVAL -PCC004V1,-497-8209, STEVAL-PCC004V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284639-STEVAL-PCC00 4V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: USB 2.0 Slave Supplied Contents: Board(s), Cable(s) Primary Attributes: Low Speed (1.5Mbps) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STUSB02E, ST72F63B Secondary Attributes: Graphical User Interface ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-8209,1805-STEVAL -PCC004V1,-497-8209, STEVAL-PCC004V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284639-STEVAL-PCC004V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284639-STEVAL-PCC004V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284639-STEVAL-PCC004V1
Win Source Part Number: 1284639-STEVAL-PCC00 4V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: USB 2.0 Slave Supplied Contents: Board(s), Cable(s) Primary Attributes: Low Speed (1.5Mbps) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STUSB02E, ST72F63B Secondary Attributes: Graphical User Interface ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-8209,1805-STEVAL -PCC004V1,-497-8209, STEVAL-PCC004V1 Product Status: Obsolete

Win Source Part Number: 1284639-STEVAL-PCC004V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: USB 2.0 Slave
Supplied Contents: Board(s), Cable(s)
Primary Attributes: Low Speed (1.5Mbps)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: STUSB02E, ST72F63B
Secondary Attributes: Graphical User Interface
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-8209,1805-STEVAL-PCC004V1,-497-8209,STEVAL-PCC004V1
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-8209-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8209-ND
Evaluation and Demonstration Boards and Kits 497-8209-ND
STUSB02E, ST72F63B USB 2.0 Slave Interface Evaluation Board

STUSB02E, ST72F63B USB 2.0 Slave Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-PCC004V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-PCC004V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-PCC004V1
BOARD EVAL USB STUSB02E/ST72F63B

BOARD EVAL USB STUSB02E/ST72F63B

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284639-STEVAL-PCC004V1 497-8209-ND STEVAL-PCC004V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products