STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-PCC003V1

Description
STUSB03E, ST72F63B USB 2.0 Slave Interface Evaluation Board
Request a Quote Datasheet
Description
STUSB03E, ST72F63B USB 2.0 Slave Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-8208-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8208-ND
Evaluation and Demonstration Boards and Kits 497-8208-ND
STUSB03E, ST72F63B USB 2.0 Slave Interface Evaluation Board

STUSB03E, ST72F63B USB 2.0 Slave Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284638-STEVAL-PCC003V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284638-STEVAL-PCC003V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284638-STEVAL-PCC003V1
Win Source Part Number: 1284638-STEVAL-PCC00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: USB 2.0 Slave Supplied Contents: Board(s), Cable(s) Primary Attributes: Low Speed (1.5Mbps) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STUSB03E, ST72F63B Secondary Attributes: GUI of HID, ESD Protection ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-8208,STEVAL-PCC0 03V1,-497-8208 Product Status: Obsolete

Win Source Part Number: 1284638-STEVAL-PCC003V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: USB 2.0 Slave
Supplied Contents: Board(s), Cable(s)
Primary Attributes: Low Speed (1.5Mbps)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: STUSB03E, ST72F63B
Secondary Attributes: GUI of HID, ESD Protection
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-8208,STEVAL-PCC003V1,-497-8208
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-PCC003V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-PCC003V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-PCC003V1
BOARD EVAL USB STUSB03E/ST72F63B

BOARD EVAL USB STUSB03E/ST72F63B

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8208-ND 1284638-STEVAL-PCC003V1 STEVAL-PCC003V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 1914216 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - 10220469-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - BTS7010-2EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details