STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-PCC002V1

Description
ST72F60K2U1 USB 2.0 to UART (RS232) Bridge Interface Evaluation Board
Request a Quote Datasheet
Description
ST72F60K2U1 USB 2.0 to UART (RS232) Bridge Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-5521-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-5521-ND
Evaluation and Demonstration Boards and Kits 497-5521-ND
ST72F60K2U1 USB 2.0 to UART (RS232) Bridge Interface Evaluation Board

ST72F60K2U1 USB 2.0 to UART (RS232) Bridge Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284532-STEVAL-PCC002V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284532-STEVAL-PCC002V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284532-STEVAL-PCC002V1
Win Source Part Number: 1284532-STEVAL-PCC00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: USB 2.0 to UART (RS232) Bridge Supplied Contents: Board(s) Primary Attributes: Low Speed, 800Bps, HID Focused Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST72F60K2U1 Secondary Attributes: GUI, Status LEDs, RS-232 Level Conversion ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5521 Product Status: Obsolete

Win Source Part Number: 1284532-STEVAL-PCC002V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: USB 2.0 to UART (RS232) Bridge
Supplied Contents: Board(s)
Primary Attributes: Low Speed, 800Bps, HID Focused
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ST72F60K2U1
Secondary Attributes: GUI, Status LEDs, RS-232 Level Conversion
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-5521
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-PCC002V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-PCC002V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-PCC002V1
EVAL BOARD LOW SPEED USB

EVAL BOARD LOW SPEED USB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-5521-ND 1284532-STEVAL-PCC002V1 STEVAL-PCC002V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,XBF-24+, DG1847,50 OHM - TB-968-24+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2858295 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; Bluetooth, WiFi
Manufacturer ESP32; Other
View Details
SFS01 Evaluation Kit - SFS01 EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details