STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-PCC001V1

Description
ST72F63B USB 2.0 to UART (RS232) Bridge Interface Evaluation Board
Request a Quote Datasheet
Description
ST72F63B USB 2.0 to UART (RS232) Bridge Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-5683-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-5683-ND
Evaluation and Demonstration Boards and Kits 497-5683-ND
ST72F63B USB 2.0 to UART (RS232) Bridge Interface Evaluation Board

ST72F63B USB 2.0 to UART (RS232) Bridge Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284531-STEVAL-PCC001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284531-STEVAL-PCC001V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284531-STEVAL-PCC001V1
Win Source Part Number: 1284531-STEVAL-PCC00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: USB 2.0 to UART (RS232) Bridge Supplied Contents: Board(s) Primary Attributes: Full Speed (12Mbps) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST72F63B Secondary Attributes: On-Board LEDs ECCN: 3B992 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: -497-5683,1026-STEVA L-PCC001V1,497-5683, STEVALPCC001V1,1805- STEVAL-PCC001V1 Product Status: Obsolete

Win Source Part Number: 1284531-STEVAL-PCC001V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: USB 2.0 to UART (RS232) Bridge
Supplied Contents: Board(s)
Primary Attributes: Full Speed (12Mbps)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ST72F63B
Secondary Attributes: On-Board LEDs
ECCN: 3B992
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: -497-5683,1026-STEVAL-PCC001V1,497-5683,STEVALPCC001V1,1805-STEVAL-PCC001V1
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-PCC001V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-PCC001V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-PCC001V1
KIT EVAL USB/RS232 ST7

KIT EVAL USB/RS232 ST7

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-5683-ND 1284531-STEVAL-PCC001V1 STEVAL-PCC001V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2305118 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; RF Transceiver
Ports Wireless
View Details
RENAMED TO TB-ERA-8SM+ - TB-408-8+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 3619-AS-GNSS-F10N-L1L5-NH-ND - DigiKey
Specs
Supported System GPS; Navigation, Transceiver
View Details
Evaluation Boards - BTS3050TF DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details