STM8AF528 Electrostatic Discharge (ESD) Circuit Protection Evaluation Board
Win Source Part Number: 1284598-STEVAL-OET00
Category: Development Boards, Kits, Programmers>Evaluati
Type: Circuit Protection
Package: Bulk
Standard Package: 1
Function: Electrostatic Discharge (ESD)
Supplied Contents: Board(s)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: STM8AF528
Secondary Attributes: CAN and LIN Interfaces
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-OET003V
Base Product Number: STEVAL
Daughter Cards & OEM Boards Evaluation board for automotive-grade ESD protection
EVAL BOARD FOR STM8AF528
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-16879-ND | 1284598-STEVAL-OET003V1 | STEVAL-OET003V1 | STEVAL-OET003V1 |
| Product Name | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Daughter Cards & OEM Boards | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |