STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-OET001V1

Description
Win Source Part Number: 1284596-STEVAL-OET00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Circuit Protection Package: Bulk Standard Package: 1 Function: Transient Voltage Suppression (TVS) Supplied Contents: Board(s) Primary Attributes: 4-Channel (Quad) Utilized IC / Part: LCP154DJF ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16686,-1138-STEV AL-OET001V1 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1284596-STEVAL-OET00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Circuit Protection Package: Bulk Standard Package: 1 Function: Transient Voltage Suppression (TVS) Supplied Contents: Board(s) Primary Attributes: 4-Channel (Quad) Utilized IC / Part: LCP154DJF ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16686,-1138-STEV AL-OET001V1 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284596-STEVAL-OET001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284596-STEVAL-OET001V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284596-STEVAL-OET001V1
Win Source Part Number: 1284596-STEVAL-OET00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Circuit Protection Package: Bulk Standard Package: 1 Function: Transient Voltage Suppression (TVS) Supplied Contents: Board(s) Primary Attributes: 4-Channel (Quad) Utilized IC / Part: LCP154DJF ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16686,-1138-STEV AL-OET001V1 Base Product Number: STEVAL

Win Source Part Number: 1284596-STEVAL-OET001V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Circuit Protection
Package: Bulk
Standard Package: 1
Function: Transient Voltage Suppression (TVS)
Supplied Contents: Board(s)
Primary Attributes: 4-Channel (Quad)
Utilized IC / Part: LCP154DJF
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16686,-1138-STEVAL-OET001V1
Base Product Number: STEVAL

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-16686-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-16686-ND
Evaluation and Demonstration Boards and Kits 497-16686-ND
LCP154DJF Transient Voltage Suppression (TVS) Circuit Protection Evaluation Board

LCP154DJF Transient Voltage Suppression (TVS) Circuit Protection Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-OET001V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-OET001V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-OET001V1
EVALUATION BOARD OF LCP154DJF

EVALUATION BOARD OF LCP154DJF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284596-STEVAL-OET001V1 497-16686-ND STEVAL-OET001V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, CDP-2-3-75-8+,99-01-1494-2 - TB-698+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576764 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 343-L000971-80-ND - DigiKey
Specs
Supported System Antenna
View Details