STM32L4R9 - Accelerometer, Gyroscope, Magnetometer, Pressure, Temperature Sensor Evaluation Board
Win Source Part Number: 1161728-STEVAL-MKSBO
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STM32L4R9
Sensor Type: Accelerometer, Gyroscope, Magnetometer, Pressure, Temperature
Alternative Parts (Cross-Reference): STEVALMKSBOX1V1;
ECCN: 5A992C
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9031.80.8085
Mfr: STMicroelectronics
Other Names: 497-19469
Base Product Number: STEVAL
Position Sensor Development Tools SensorTile.box wireless multi sensor development kit with user friendly app for IoT and wearable sensor applications
SENSORTILE.BOX WIRELESS MULTI SE
DEV KIT, IOT & WEARABLE SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:STMicro
SENSORTILE.BOX WIRELESS MULTI SE
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-19469-ND | 1161728-STEVAL-MKSBOX1V1 | STEVAL-MKSBOX1V1 | STEVAL-MKSBOX1V1 | 10AH1166 | STEVAL-MKSBOX1V1 |
| Product Name | Sensor Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Position Sensor Development Tools | Sensor Evaluation Boards | Dev Kit, Iot & Wearable Sensor; Kit Application Type Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards |
| Supported System | Microcontroller |