STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKIT02V1

Description
Win Source Part Number: 1283721-STEVAL-MKIT0 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, SPI Supplied Contents: Board(s) Embedded: Yes Utilized IC / Part: IIS2DH, IIS2MDC, IIS3DHHC, ISM330DLC Sensor Type: Accelerometer, Gyroscope, 3 Axis ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-STEVAL-MKIT02V1 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1283721-STEVAL-MKIT0 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, SPI Supplied Contents: Board(s) Embedded: Yes Utilized IC / Part: IIS2DH, IIS2MDC, IIS3DHHC, ISM330DLC Sensor Type: Accelerometer, Gyroscope, 3 Axis ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-STEVAL-MKIT02V1 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283721-STEVAL-MKIT02V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283721-STEVAL-MKIT02V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283721-STEVAL-MKIT02V1
Win Source Part Number: 1283721-STEVAL-MKIT0 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, SPI Supplied Contents: Board(s) Embedded: Yes Utilized IC / Part: IIS2DH, IIS2MDC, IIS3DHHC, ISM330DLC Sensor Type: Accelerometer, Gyroscope, 3 Axis ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-STEVAL-MKIT02V1 Base Product Number: STEVAL

Win Source Part Number: 1283721-STEVAL-MKIT02V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C, SPI
Supplied Contents: Board(s)
Embedded: Yes
Utilized IC / Part: IIS2DH, IIS2MDC, IIS3DHHC, ISM330DLC
Sensor Type: Accelerometer, Gyroscope, 3 Axis
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-STEVAL-MKIT02V1
Base Product Number: STEVAL

Buy Now Datasheet
Expansion Boards, Daughter Cards - 497-STEVAL-MKIT02V1-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-STEVAL-MKIT02V1-ND
Expansion Boards, Daughter Cards 497-STEVAL-MKIT02V1-ND
IIS2DH, IIS2MDC, IIS3DHHC, ISM330DLC - Accelerometer, Gyroscope, 3 Axis Sensor Evaluation Board

IIS2DH, IIS2MDC, IIS3DHHC, ISM330DLC - Accelerometer, Gyroscope, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKIT02V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKIT02V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKIT02V1
INDUSTRIAL MEMS SENSORS SAMPLE K

INDUSTRIAL MEMS SENSORS SAMPLE K

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283721-STEVAL-MKIT02V1 497-STEVAL-MKIT02V1-ND STEVAL-MKIT02V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ADC-20-4-75-2,CD636,H2,75 - TB-356 - Mini-Circuits
Specs
Category Developement Board
View Details
4G/LTE NTRIP - RTK Starter Kit - AS-STARTKIT-4G-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 1899568 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details